VVARG00-000 -- CARLING TECHNOLOGIES VVARG00-000 CONTURA II SWITCH ACTUATOR, PLASTIC, GRAY WITH RED LENS
Carling Technologies, Inc.
Carling Technologies VVARG00-000 Contura II Switch Actuator, Plastic, Gray with Red Lens
VVARG00-000
Description
Carling Technologies VVARG00-000 Contura II Switch Actuator
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Actuator
Illumination: Red Lens
Color: Gray
Material: Soft
Fits the Contura switch bodies
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Constructed of thermoplastic polycarbonate
Request a Quote
Email Supplier
Datasheet
Description
Carling Technologies VVARG00-000 Contura II Switch Actuator
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Actuator
Illumination: Red Lens
Color: Gray
Material: Soft
Fits the Contura switch bodies
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Constructed of thermoplastic polycarbonate
Request a Quote
Email Supplier
Datasheet
Suppliers
Carling Technologies VVARG00-000 Contura II Switch Actuator, Plastic, Gray with Red Lens
44337
Carling Technologies VVARG00-000 Contura II Switch Actuator
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Actuator
Illumination: Red Lens
Color: Gray
Material: Soft
Fits the Contura switch bodies
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Constructed of thermoplastic polycarbonate
- Carling Technologies VVARG00-000 Contura II Switch Actuator
- Category: Rocker Switches
- Manufacturer: Carling Technologies
- Component: Actuator
- Illumination: Red Lens
- Color: Gray
- Material: Soft
- Fits the Contura switch bodies
- Modular design
- Easy installation: actuators snap onto switch body
- Switch bodies and snap-in actuators sold separately
- Constructed of thermoplastic polycarbonate
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
|
Product Number
|
44337 |
|
Product Name
|
Carling Technologies VVARG00-000 Contura II Switch Actuator, Plastic, Gray with Red Lens |
|
Rocker Actuator
|
Rocker
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Pole & Throw Specifications
Single Pole, Double Throw
View Details
Rocker Actuator
Concave (Curved)
Maintained Contact Switch Function
ON/OFF
Momentary Contact Switch Function
On-Off
View Details
4 suppliers
Switch Type
Toggle
Pole & Throw Specifications
DPST
View Details
3 suppliers
Midwest Motion Products, Inc.
Standards / Compliances
CSA Certified; UL Listed
Current Rating
30 amps
DC Voltage Rating
12 to 250 volts
View Details