Carling Technologies, Inc. Carling Technologies VVAKB00-000 Contura II Switch Actuator, Plastic, Black with Green Lens VVAKB00-000

Description
Carling Technologies VVAKB00-000 Contura II Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Green Lens Color: Black Material: Soft Aesthetic design of raised "bumps" on the top and bottom of the rocker Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate
Request a Quote Datasheet
Description
Carling Technologies VVAKB00-000 Contura II Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Green Lens Color: Black Material: Soft Aesthetic design of raised "bumps" on the top and bottom of the rocker Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies VVAKB00-000 Contura II Switch Actuator, Plastic, Black with Green Lens - 44354 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies VVAKB00-000 Contura II Switch Actuator, Plastic, Black with Green Lens
44354
Carling Technologies VVAKB00-000 Contura II Switch Actuator, Plastic, Black with Green Lens 44354
Carling Technologies VVAKB00-000 Contura II Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Green Lens Color: Black Material: Soft Aesthetic design of raised "bumps" on the top and bottom of the rocker Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate
  • Carling Technologies VVAKB00-000 Contura II Switch Actuator
  • Category: Rocker Switches
  • Manufacturer: Carling Technologies
  • Component: Actuator
  • Illumination: Green Lens
  • Color: Black
  • Material: Soft
  • Aesthetic design of raised "bumps" on the top and bottom of the rocker
  • Fits the Contura switch bodies
  • Modular design
  • Easy installation: actuators snap onto switch body
  • Switch bodies and snap-in actuators sold separately
  • Constructed of thermoplastic polycarbonate
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Rocker Switches
Product Number 44354
Product Name Carling Technologies VVAKB00-000 Contura II Switch Actuator, Plastic, Black with Green Lens
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Process Sealed Subminiature Rocker - A18K1H-DA - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers