Carling Technologies, Inc. Optoelectronics - Panel Indicators, Pilot Lights VP1HH-B2222-00000

Description
Win Source Part Number: 1133969-VP1HH-B2222- 00000 Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: VP Type: LED Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage: 12V Standard Package: 34 Ratings: DC Panel Cutout Dimensions: 1.45" x 0.83" (36.83mm x 21.08mm) Lens Color: Clear Lens Transparency: Diffused Lamp Color: Green Current: 20mA Panel Cutout Shape: Rectangle Lens Style: Square with Flat Top Fake Threat In the Open Market: 75 pct. Mfr: Carling Technologies Other Names: VLP-00015881,V1D1S00 BBZC43100,VP1HHB2222 00000,432-VP1HH-B222 2-00000
Request a Quote
Description
Win Source Part Number: 1133969-VP1HH-B2222- 00000 Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: VP Type: LED Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage: 12V Standard Package: 34 Ratings: DC Panel Cutout Dimensions: 1.45" x 0.83" (36.83mm x 21.08mm) Lens Color: Clear Lens Transparency: Diffused Lamp Color: Green Current: 20mA Panel Cutout Shape: Rectangle Lens Style: Square with Flat Top Fake Threat In the Open Market: 75 pct. Mfr: Carling Technologies Other Names: VLP-00015881,V1D1S00 BBZC43100,VP1HHB2222 00000,432-VP1HH-B222 2-00000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - VP1HH-B2222-00000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
VP1HH-B2222-00000
Optoelectronics - Panel Indicators, Pilot Lights VP1HH-B2222-00000
Win Source Part Number: 1133969-VP1HH-B2222- 00000 Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: VP Type: LED Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage: 12V Standard Package: 34 Ratings: DC Panel Cutout Dimensions: 1.45" x 0.83" (36.83mm x 21.08mm) Lens Color: Clear Lens Transparency: Diffused Lamp Color: Green Current: 20mA Panel Cutout Shape: Rectangle Lens Style: Square with Flat Top Fake Threat In the Open Market: 75 pct. Mfr: Carling Technologies Other Names: VLP-00015881,V1D1S00 BBZC43100,VP1HHB2222 00000,432-VP1HH-B222 2-00000

Win Source Part Number: 1133969-VP1HH-B2222-00000
Category: Optoelectronics>Panel Indicators, Pilot Lights
Series: VP
Type: LED
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage: 12V
Standard Package: 34
Ratings: DC
Panel Cutout Dimensions: 1.45" x 0.83" (36.83mm x 21.08mm)
Lens Color: Clear
Lens Transparency: Diffused
Lamp Color: Green
Current: 20mA
Panel Cutout Shape: Rectangle
Lens Style: Square with Flat Top
Fake Threat In the Open Market: 75 pct.
Mfr: Carling Technologies
Other Names: VLP-00015881,V1D1S00BBZC43100,VP1HHB222200000,432-VP1HH-B2222-00000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number VP1HH-B2222-00000
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1116576 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22mm Illuminated Flush Push Button - 2ALF6LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details