Carling Technologies, Inc. Optoelectronics - Panel Indicators, Pilot Lights VP177-B22SS-00000

Description
Win Source Part Number: 1210171-VP177-B22SS- 00000 Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: VP Type: Incandescent Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage: 18V Standard Package: 34 Ratings: DC Panel Cutout Dimensions: 1.45" x 0.83" (36.83mm x 21.08mm) Lens Color: Red Lens Transparency: Diffused Panel Cutout Shape: Rectangle Lens Style: Square with Flat Top Fake Threat In the Open Market: 45 pct. Mfr: Carling Technologies Other Names: VLP-00012081,432-VP1 77-B22SS-00000,VP177 B22SS00000,V7B1S00CC ZC00000
Request a Quote
Description
Win Source Part Number: 1210171-VP177-B22SS- 00000 Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: VP Type: Incandescent Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage: 18V Standard Package: 34 Ratings: DC Panel Cutout Dimensions: 1.45" x 0.83" (36.83mm x 21.08mm) Lens Color: Red Lens Transparency: Diffused Panel Cutout Shape: Rectangle Lens Style: Square with Flat Top Fake Threat In the Open Market: 45 pct. Mfr: Carling Technologies Other Names: VLP-00012081,432-VP1 77-B22SS-00000,VP177 B22SS00000,V7B1S00CC ZC00000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - VP177-B22SS-00000 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
VP177-B22SS-00000
Optoelectronics - Panel Indicators, Pilot Lights VP177-B22SS-00000
Win Source Part Number: 1210171-VP177-B22SS- 00000 Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: VP Type: Incandescent Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage: 18V Standard Package: 34 Ratings: DC Panel Cutout Dimensions: 1.45" x 0.83" (36.83mm x 21.08mm) Lens Color: Red Lens Transparency: Diffused Panel Cutout Shape: Rectangle Lens Style: Square with Flat Top Fake Threat In the Open Market: 45 pct. Mfr: Carling Technologies Other Names: VLP-00012081,432-VP1 77-B22SS-00000,VP177 B22SS00000,V7B1S00CC ZC00000

Win Source Part Number: 1210171-VP177-B22SS-00000
Category: Optoelectronics>Panel Indicators, Pilot Lights
Series: VP
Type: Incandescent
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage: 18V
Standard Package: 34
Ratings: DC
Panel Cutout Dimensions: 1.45" x 0.83" (36.83mm x 21.08mm)
Lens Color: Red
Lens Transparency: Diffused
Panel Cutout Shape: Rectangle
Lens Style: Square with Flat Top
Fake Threat In the Open Market: 45 pct.
Mfr: Carling Technologies
Other Names: VLP-00012081,432-VP177-B22SS-00000,VP177B22SS00000,V7B1S00CCZC00000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number VP177-B22SS-00000
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Plastic Pilot Light - 3PLBR7LS-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
Indicator - UB01KW036F - NKK Switches
Specs
LED Color Green
Rated Voltage 3.8 volts
Rated Current 0.0250 amps
View Details
4 suppliers
Indicator Lamps - 104777 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White; Clear
Rated Average Light 50000 hours
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details