SWITCH ROCKER V SERIES 20A 12V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | VLD2UTHC-G5C00-000 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Convex (Reverse V) - Illuminated |
| Switch Function | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |