Rocker Switch DPDT 20A (DC) Panel Mount, Snap-In
SWITCH, ROCKER, DPST, 20A, BLACK; Switch Operation:(On)-Off-(
SWITCH ROCKER DPDT 20A 12V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | VLD2UHNB-AAC00-000-ND | 76K1072 | VLD2UHNB-AAC00-000 |
| Product Name | Rocker Switches | Switch, Rocker, Dpst, 20A, Black; Switch Operation Carling Technologies | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | CSA Certified; UL Listed | RoHS | CSA Certified; UL Listed |