SWITCH ROCKER
VLD1S00C-CZB00-000 ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | VLD1S00C-CZB00-000 | 63J6548 |
| Product Name | Switches - Rocker Switches | Vld1S00C-Czb00-000 Rohs Compliant Carling Technologies |
| Rocker Actuator | Convex (Reverse V) | |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |