SWITCH ROCKER
VLB2UHHBE5C00000 ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | VLB2UHHB-E5C00-000 | 95H6873 |
| Product Name | Switches - Rocker Switches | Vlb2Uhhbe5C00000 Rohs Compliant Carling Technologies |
| Rocker Actuator | Convex (Reverse V) - Illuminated | |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |