SWITCH ROCKER
VJD2D6616LLY91Z2 ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | VJD2D661-6LLY9-1Z2 | 76K0552 |
| Product Name | Switches - Rocker Switches | Vjd2D6616Lly91Z2 Rohs Compliant Carling Technologies |
| Rocker Actuator | Convex (Reverse V) - Illuminated | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |