VJD1S00B-00000-000 -- CARLING TECHNOLOGIES VJD1S00B-00000-000 UNLIT, DPDT, ON-OFF-ON, 12VDC/20A ROCKER SWITCH
Carling Technologies, Inc.
Carling Technologies VJD1S00B-00000-000 Unlit, DPDT, On-Off-On, 12VDC/20A Rocker Switch
VJD1S00B-00000-000
Description
Carling Technologies VJD1S00B-00000-000 Rocker Switches
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Switch Body
Circuitry: DPDT
Illumination: Unlit
Contact Action: On-Off-On
Current Rating: 20A
Voltage Rating: 12VDC
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Request a Quote
Email Supplier
Datasheet
Description
Carling Technologies VJD1S00B-00000-000 Rocker Switches
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Switch Body
Circuitry: DPDT
Illumination: Unlit
Contact Action: On-Off-On
Current Rating: 20A
Voltage Rating: 12VDC
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Request a Quote
Email Supplier
Datasheet
Suppliers
Carling Technologies VJD1S00B-00000-000 Unlit, DPDT, On-Off-On, 12VDC/20A Rocker Switch
44323
Carling Technologies VJD1S00B-00000-000 Rocker Switches
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Switch Body
Circuitry: DPDT
Illumination: Unlit
Contact Action: On-Off-On
Current Rating: 20A
Voltage Rating: 12VDC
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
- Carling Technologies VJD1S00B-00000-000 Rocker Switches
- Category: Rocker Switches
- Manufacturer: Carling Technologies
- Component: Switch Body
- Circuitry: DPDT
- Illumination: Unlit
- Contact Action: On-Off-On
- Current Rating: 20A
- Voltage Rating: 12VDC
- Modular design
- Easy installation: actuators snap onto switch body
- Switch bodies and snap-in actuators sold separately
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
Rocker Switches |
Rocker Switches |
|
Product Number
|
44323 |
432-VJD1S00B-00000-000-ND |
VJD1S00B-00000-000 |
|
Product Name
|
Carling Technologies VJD1S00B-00000-000 Unlit, DPDT, On-Off-On, 12VDC/20A Rocker Switch |
Rocker Switches |
Switches - Rocker Switches |
|
Rocker Actuator
|
Rocker
|
|
Actuator Arm, Cap Required
|
|
Switch Function
|
Maintained
|
Maintained
|
|
|
Maintained Contact Switch Function
|
Three Position (Center OFF)
|
Three Position (Center OFF)
|
ON/OFF
|
|
Pole & Throw Specifications
|
Double Pole, Double Throw
|
Double Pole, Double Throw
|
Double Pole, Double Throw; DPDT
|
|
Terminal Type
|
Quick Connect / Blade; (6) 1/4" Blade Terminal
|
Quick Connect / Blade
|
Quick Connect - 0.250\" (6.3mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pole & Throw Specifications
Single Pole
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Rocker Actuator
Concave (Curved)
Momentary Contact Switch Function
On-On
Pole & Throw Specifications
Double Pole, Double Throw; DPDT
View Details
Operating Temperature
-40 to 185 F (-40 to 85 C)
Current Rating
0.0070 to 0.0090 amps
View Details