SWITCH ROCKER
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | VGD1GHTC-00000-000 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Actuator Arm, Cap Required - Illuminated |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-On-Off |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |