Carling Technologies VED1A60B-AEC00-000
VED1A60B-AEC00-000 ROHS COMPLIANT: YES
Switch, Rocker, Triple Throw, ON-ON-ON,20 Amp, 12 Volt, Black Actuator
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 8815623 | 432-VED1A60B-AEC00-000-ND | 80K9766 | VED1A60B-AEC00-000 | 70131652 |
| Product Name | Rocker Switches | Rocker Switches | Ved1A60B-Aec00-000 Rohs Compliant Carling Technologies | Switches - Rocker Switches | Switch, Rocker, Triple Throw, ON-ON-ON,20 Amp, 12 Volt, Black Actuator |
| Momentary Contact Switch Function | On-on-on | On-On-On | On-On-On | ||
| Terminal Type | Quick connect | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Quick Connect / Blade | |
| Standards / Compliances | RoHS | CSA Certified; UL Listed | RoHS | CSA Certified; UL Listed | |
| Features | Illuminated | Illuminated; Dustproof | Illuminated | ||
| Length / Diameter | 1.45 inch (36.83 mm) | 1.45 inch (36.83 mm) | 0.8300 inch (21.08 mm) |