VDD1S00B-AZC00-000 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 432-VDD1S00B-AZC00-000-ND | VDD1S00B-AZC00-000 | 67C1258 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Vdd1S00B-Azc00-000 Rohs Compliant Carling Technologies |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | CSA Certified; UL Listed | CSA Certified; UL Listed | RoHS |