VDB2UJD1-00000-000 -- SWITCHES - ROCKER SWITCHES
Carling Technologies, Inc.
Switches - Rocker Switches
VDB2UJD1-00000-000
Description
SWITCH ROCKER
-
Shenzhen Shengyu Electronics Technology Limited
Description
SWITCH ROCKER
Technical Specifications
|
Product Category
|
Rocker Switches |
|
Product Number
|
VDB2UJD1-00000-000 |
|
Product Name
|
Switches - Rocker Switches |
|
Rocker Actuator
|
Actuator Arm, Cap Required - Illuminated
|
|
Momentary Contact Switch Function
|
On-On
|
|
Pole & Throw Specifications
|
Double Pole, Double Throw; DPDT
|
|
Terminal Type
|
Quick Connect - 0.250\" (6.3mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
Length / Diameter
4.17 inch (106 mm)
View Details
Switch Function
Maintained
Maintained Contact Switch Function
ON/OFF
Pole & Throw Specifications
Single Pole, Single Throw
View Details
2 suppliers
Rocker Actuator
Rocker
Pole & Throw Specifications
Double Pole, Single Throw; DPST
Terminal Type
Quick-connect #187
View Details
4 suppliers
Midwest Motion Products, Inc.
Standards / Compliances
CSA Certified; UL Listed
Current Rating
30 amps
DC Voltage Rating
12 to 250 volts
View Details