VADARWN1-1DY00-0 -- SWITCHES - ROCKER SWITCHES
Carling Technologies, Inc.
Switches - Rocker Switches
VADARWN1-1DY00-0
Description
SWITCH ROCKER
-
Shenzhen Shengyu Electronics Technology Limited
Description
SWITCH ROCKER
Technical Specifications
|
Product Category
|
Rocker Switches |
|
Product Number
|
VADARWN1-1DY00-0 |
|
Product Name
|
Switches - Rocker Switches |
|
Rocker Actuator
|
Locking - Illuminated
|
|
Maintained Contact Switch Function
|
ON/OFF
|
|
Momentary Contact Switch Function
|
On-Off
|
|
Pole & Throw Specifications
|
Double Pole, Single Throw; DPST
|
|
Terminal Type
|
Quick Connect - 0.250\" (6.3mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
Length / Diameter
4.17 inch (106 mm)
View Details
Switch Function
Maintained
Maintained Contact Switch Function
Three Position (Center OFF)
Momentary Contact Switch Function
(On) Off (On)
View Details
Rocker Actuator
Rocker
Pole & Throw Specifications
Double Pole, Single Throw; DPST
Terminal Type
Right Angle PC Pins; Right-angled PCB
View Details
Midwest Motion Products, Inc.
Standards / Compliances
CSA Certified; UL Listed
Current Rating
30 amps
DC Voltage Rating
12 to 250 volts
View Details