SWITCH ROCKER DPST LOCK 15A
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | VAB1SW0B-AZW00-0 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |