Rocker Switch DPST Panel Mount, Snap-In
VA51B20B-ARB00-000 ROHS COMPLIANT: YES
ROCKER DPST 250VAC 15A QC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | VA51B20B-ARB00-000-ND | 14M8359 | VA51B20B-ARB00-000 |
| Product Name | Rocker Switches | Va51B20B-Arb00-000 Rohs Compliant Carling Technologies | Switches - Rocker Switches |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST | |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | CSA Certified; UL Listed | RoHS | CSA Certified; UL Listed |