Rocker Switch SPDT 20A (DC) Panel Mount, Snap-In
SWITCH, ROCKER, SPST, 20A, BLACK; Switch Operation:On-Off-On;
SWITCH ROCKER SPDT 20A 12V
V-Series Contura II & III Sealed Rocker Switches
V Series Switch to meet all applications. Certified to IP 66 and IP68. Temperature range from –40°C to +85°C. Applications varied and include transportation markets, food equipment, lawn and garden and construction and agriculture equipment. The accessories allows for inexpensive value added options to the switch. IP66/IP68 certified. UL1500 recognized. Temperature Range: –40°C to +85°C. Contact Rating: 20 A @ 12 VDC. Termination: 0.250 QC Tabs.
V-Series switches offer countless unique options including choices for ratings, colors, illuminations and symbols. These switches feature removable actuators in a choice of actuator styles and colors, and are available in single or double pole configurations.
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 432-1092-ND | 78K0427 | V6D2GHNB-AAC00-000 | 70131621 |
| Product Name | Rocker Switches | Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies | Switches - Rocker Switches | Switch, Rocker, V SERIES, Lighted, SPDT, ON-OFF-ON |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | Three Position (Center OFF) | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Single Throw; SPST | Single Pole, Double Throw; SPDT | 6PDT |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | Quick Connect / Blade | |
| Standards / Compliances | CSA Certified; UL Listed | RoHS | CSA Certified; UL Listed | CSA Certified; UL Listed |