Carling Technologies, Inc.
Rocker Switches
V6D1S00B-00000-000
Description
Rocker Switch
Request a Quote
Email Supplier
Datasheet
Description
Rocker Switch
Request a Quote
Email Supplier
Datasheet
Suppliers
Carling Technologies V6D1S00B-00000-000 Unlit, SPDT, On-Off-On, 12VDC/20A Rocker Switch
44303
Carling Technologies V6D1S00B-00000-000 Rocker Switches
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Switch Body
Circuitry: SPDT
Illumination: Unlit
Contact Action: On-Off-On
Number of Contacts: 3
Current Rating: 20A
Voltage Rating: 12VDC
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
- Carling Technologies V6D1S00B-00000-000 Rocker Switches
- Category: Rocker Switches
- Manufacturer: Carling Technologies
- Component: Switch Body
- Circuitry: SPDT
- Illumination: Unlit
- Contact Action: On-Off-On
- Number of Contacts: 3
- Current Rating: 20A
- Voltage Rating: 12VDC
- Modular design
- Easy installation: actuators snap onto switch body
- Switch bodies and snap-in actuators sold separately
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
Rocker Switches |
Rocker Switches |
|
Product Number
|
432-V6D1S00B-00000-000-ND |
44303 |
V6D1S00B-00000-000 |
|
Product Name
|
Rocker Switches |
Carling Technologies V6D1S00B-00000-000 Unlit, SPDT, On-Off-On, 12VDC/20A Rocker Switch |
Switches - Rocker Switches |
|
Switch Function
|
Maintained
|
Maintained
|
|
|
Maintained Contact Switch Function
|
Three Position (Center OFF)
|
Three Position (Center OFF)
|
ON/OFF
|
|
Pole & Throw Specifications
|
Single Pole, Double Throw
|
Single Pole, Double Throw
|
Single Pole, Double Throw; SPDT
|
|
Terminal Type
|
Quick Connect / Blade
|
Quick Connect / Blade; (3) 1/4" Blade Terminal
|
Quick Connect - 0.250\" (6.3mm)
|
|
Standards / Compliances
|
CSA Certified; UL Listed
|
RoHS
|
CSA Certified; UL Listed
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Pole & Throw Specifications
Single Pole, Double Throw
View Details
Rocker Actuator
Concave (Curved)
Momentary Contact Switch Function
On-On
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
4 suppliers
Rocker Actuator
Rocker
Pole & Throw Specifications
Single Pole, Single Throw; SPST
Terminal Type
Quick-connect #187
View Details
Midwest Motion Products, Inc.
Standards / Compliances
CSA Certified; UL Listed
Current Rating
30 amps
DC Voltage Rating
12 to 250 volts
View Details