Rocker Switch SPDT 20A (DC) Panel Mount, Snap-In
V4D2GHNB-AAC00-000 ROHS COMPLIANT: YES
SWITCH ROCKER SPDT 20A 12V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 432-1091-ND | 67H4913 | V4D2GHNB-AAC00-000 |
| Product Name | Rocker Switches | V4D2Ghnb-Aac00-000 Rohs Compliant Carling Technologies | Switches - Rocker Switches |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | CSA Certified; UL Listed | RoHS | CSA Certified; UL Listed |