SWITCH ROCKER
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | V4D2DNNB-1FF00-000 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) - Illuminated |
| Momentary Contact Switch Function | On-On |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |