Carling Technologies, Inc. Rocker Switches V4D1A60B-AEC00-000

Description
SWITCH ROCKER SPDT 20A 12V
Request a Quote Datasheet
Description
SWITCH ROCKER SPDT 20A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-V4D1A60B-AEC00-000-ND - DigiKey
Thief River Falls, MN, United States
SWITCH ROCKER SPDT 20A 12V

SWITCH ROCKER SPDT 20A 12V

Buy Now Datasheet
Rocker Switch, Spst, 20A, 12V, Panel; Switch Operation Carling Technologies - 77R3032 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 20A, 12V, Panel; Switch Operation Carling Technologies
77R3032
Rocker Switch, Spst, 20A, 12V, Panel; Switch Operation Carling Technologies 77R3032
ROCKER SWITCH, SPST, 20A, 12V, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:V Series; Contact Current AC Max:- RoHS Compliant: Yes

ROCKER SWITCH, SPST, 20A, 12V, PANEL; Switch Operation:On-None-On; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:V Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Rocker, SINGLE POLE, ON-NONE-ON, 20 AMP, 12 VOLT - 70131653 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, SINGLE POLE, ON-NONE-ON, 20 AMP, 12 VOLT
70131653
Switch, Rocker, SINGLE POLE, ON-NONE-ON, 20 AMP, 12 VOLT 70131653
V Series Contura Sealed Rocker Switch Seals out water, dust and debris Maximum design options with minimum inventories Multiple lighting options V-Series switches offer countless unique options including choices for ratings, colors, illuminations and symbols. These switches feature removable actuators in a choice of actuator styles and colors, and are available in single or double pole configuration

V Series Contura Sealed Rocker Switch

  • Seals out water, dust and debris
  • Maximum design options with minimum inventories
  • Multiple lighting options
    V-Series switches offer countless unique options including choices for ratings, colors, illuminations and symbols. These switches feature removable actuators in a choice of actuator styles and colors, and are available in single or double pole configuration
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 432-V4D1A60B-AEC00-000-ND 77R3032 70131653
Product Name Rocker Switches Rocker Switch, Spst, 20A, 12V, Panel; Switch Operation Carling Technologies Switch, Rocker, SINGLE POLE, ON-NONE-ON, 20 AMP, 12 VOLT
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Single Throw; SPST Single Pole, Double Throw
Terminal Type Quick Connect / Blade Quick Connect / Blade
Standards / Compliances CSA Certified; UL Listed RoHS CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-11-12N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type PCB
View Details
2 suppliers
Rocker Switches - 1748347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-on-on
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details