SWITCH ROCKER
V451000BCZC00000 ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | V451000B-CZC00-000 | 01H8840 |
| Product Name | Switches - Rocker Switches | V451000Bczc00000 Rohs Compliant Carling Technologies |
| Rocker Actuator | Convex (Reverse V) | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |