V3D1A60B-00000-000 -- SWITCHES - ROCKER SWITCHES
Carling Technologies, Inc.
Switches - Rocker Switches
V3D1A60B-00000-000
Description
SWITCH ROCKER
-
Shenzhen Shengyu Electronics Technology Limited
Description
SWITCH ROCKER
Technical Specifications
|
Product Category
|
Rocker Switches |
|
Product Number
|
V3D1A60B-00000-000 |
|
Product Name
|
Switches - Rocker Switches |
|
Rocker Actuator
|
Actuator Arm, Cap Required - Illuminated
|
|
Switch Function
|
Momentary
|
|
Momentary Contact Switch Function
|
On-Mom
|
|
Pole & Throw Specifications
|
Single Pole, Single Throw; SPST-NC
|
|
Terminal Type
|
Quick Connect - 0.250\" (6.3mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
Length / Diameter
4.17 inch (106 mm)
View Details
Rocker Actuator
Concave (Curved)
Momentary Contact Switch Function
On-On
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
Midwest Motion Products, Inc.
Standards / Compliances
CSA Certified; UL Listed
Current Rating
30 amps
DC Voltage Rating
12 to 250 volts
View Details