V1D6AT0B -- CARLING TECHNOLOGIES V1D6AT0B SEALED SWITCH, 6" SXL WIRES, SPST, ON-OFF, 20A, RED LED
Carling Technologies, Inc.
Carling Technologies V1D6AT0B Sealed Switch, 6" SXL Wires, SPST, On-Off, 20A, Red LED
V1D6AT0B
Description
Carling Technolgoies 6FA53-78/TABS Toggle Switch
Category: Rocker Switches
Manufacturer: Carling Technologies
Contact Action: On-Off
12VDC
Illumination: One light
Easy installation: actuators snap onto switch body
Removable actuators in a variety of styles sold separately
Includes 4 epoxy sealed 6" 14 Ga SXL wire leads
Request a Quote
Email Supplier
Datasheet
Description
Carling Technolgoies 6FA53-78/TABS Toggle Switch
Category: Rocker Switches
Manufacturer: Carling Technologies
Contact Action: On-Off
12VDC
Illumination: One light
Easy installation: actuators snap onto switch body
Removable actuators in a variety of styles sold separately
Includes 4 epoxy sealed 6" 14 Ga SXL wire leads
Request a Quote
Email Supplier
Datasheet
Suppliers
Carling Technologies V1D6AT0B Sealed Switch, 6" SXL Wires, SPST, On-Off, 20A, Red LED
44278
Carling Technolgoies 6FA53-78/TABS Toggle Switch
Category: Rocker Switches
Manufacturer: Carling Technologies
Contact Action: On-Off
12VDC
Illumination: One light
Easy installation: actuators snap onto switch body
Removable actuators in a variety of styles sold separately
Includes 4 epoxy sealed 6" 14 Ga SXL wire leads
- Carling Technolgoies 6FA53-78/TABS Toggle Switch
- Category: Rocker Switches
- Manufacturer: Carling Technologies
- Contact Action: On-Off
- 12VDC
- Illumination: One light
- Easy installation: actuators snap onto switch body
- Removable actuators in a variety of styles sold separately
- Includes 4 epoxy sealed 6" 14 Ga SXL wire leads
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
|
Product Number
|
44278 |
|
Product Name
|
Carling Technologies V1D6AT0B Sealed Switch, 6" SXL Wires, SPST, On-Off, 20A, Red LED |
|
Rocker Actuator
|
Rocker
|
|
Switch Function
|
Maintained
|
|
Maintained Contact Switch Function
|
ON/OFF
|
|
Pole & Throw Specifications
|
Single Pole, Single Throw
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 185 F (-40 to 85 C)
Current Rating
0.0070 to 0.0090 amps
View Details
Features
Dustproof; Weather resistant or waterproof
Operating Temperature
-40 to 185 F (-40 to 85 C)
Actuator Material
Plastic
View Details
Midwest Motion Products, Inc.
Current Rating
20 amps
DC Voltage Rating
12 volts
View Details
Rocker Actuator
Concave (Curved)
Maintained Contact Switch Function
ON/OFF
Momentary Contact Switch Function
On-Off
View Details