Carling Technologies, Inc. Rocker Switches V1D2GHNB-AAC00-000

Description
Carling Technologies V1D2GHNB-AAC00-000
Request a Quote Datasheet
Description
Carling Technologies V1D2GHNB-AAC00-000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 8815437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
8815437
Rocker Switches 8815437
Carling Technologies V1D2GHNB-AAC00-000

Carling Technologies V1D2GHNB-AAC00-000

Supplier's Site
Rocker Switches - 432-1088-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-1088-ND
Rocker Switches 432-1088-ND
Rocker Switch SPST 20A (DC) Panel Mount, Snap-In

Rocker Switch SPST 20A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches V1D2GHNB-AAC00-000
SWITCH ROCKER SPST 20A 12V

SWITCH ROCKER SPST 20A 12V

Supplier's Site
Switch, Rocker, Illuminated, Spst, 20A, Black; Illumination Carling Technologies - 76K1075 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Illuminated, Spst, 20A, Black; Illumination Carling Technologies
76K1075
Switch, Rocker, Illuminated, Spst, 20A, Black; Illumination Carling Technologies 76K1075
SWITCH, ROCKER, Illuminated, SPST, 20A, BLACK; Illumination:Illumin ated; Contact Configuration:SPST; Switch Operation:On-None-Of f; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:20A RoHS Compliant: Yes

SWITCH, ROCKER, Illuminated, SPST, 20A, BLACK; Illumination:Illuminated; Contact Configuration:SPST; Switch Operation:On-None-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Rocker, V SERIES, Lighted, SPST, ON-NONE-OFF - 70131618 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, V SERIES, Lighted, SPST, ON-NONE-OFF
70131618
Switch, Rocker, V SERIES, Lighted, SPST, ON-NONE-OFF 70131618
V-Series Contura Sealed Rocker Switches V Series Switch to meet all applications. Certified to IP 66 and IP68. Temperature range from –40°C to +85°C. Applications varied and include transportation markets, food equipment, lawn and garden and construction and agriculture equipment. The accessories allows for inexpensive value added options to the switch. IP66/IP68 certified. UL1500 recognized. Temperature Range: –40°C to +85°C. Contact Rating: 20 A @ 12 VDC. Termination: 0.250 QC Tabs. The current rating is 20 A.

V-Series Contura Sealed Rocker Switches
V Series Switch to meet all applications. Certified to IP 66 and IP68. Temperature range from –40°C to +85°C. Applications varied and include transportation markets, food equipment, lawn and garden and construction and agriculture equipment. The accessories allows for inexpensive value added options to the switch. IP66/IP68 certified. UL1500 recognized. Temperature Range: –40°C to +85°C. Contact Rating: 20 A @ 12 VDC. Termination: 0.250 QC Tabs.
The current rating is 20 A.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 8815437 432-1088-ND V1D2GHNB-AAC00-000 76K1075 70131618
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Switch, Rocker, Illuminated, Spst, 20A, Black; Illumination Carling Technologies Switch, Rocker, V SERIES, Lighted, SPST, ON-NONE-OFF
Momentary Contact Switch Function On-none-off On-Off Three Position Momentary (Center NEUTRAL) On-None-Off
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST Single Pole, Single Throw
Terminal Type Quick connect Quick Connect / Blade Quick Connect - 0.250\" (6.3mm) Quick Connect / Blade
Standards / Compliances RoHS CSA Certified; UL Listed CSA Certified; UL Listed RoHS CSA Certified; UL Listed
Features Illuminated Illuminated; Dustproof Illuminated Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Rocker Switches - 450-1020-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1280 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details
2 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details