V-SERIES CONTURA SEALED ROCKER SWITCH,BASE ONLY ROHS COMPLIANT: YES
SWITCH ROCKER
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 432-V1D2GHH1-00000-000-ND | 73C2757 | V1D2GHH1-00000-000 |
| Product Name | Rocker Switches | V-Series Contura Sealed Rocker Switch,base Only Rohs Compliant Carling Technologies | Switches - Rocker Switches |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Standards / Compliances | CSA Certified; UL Listed | RoHS | CSA Certified; UL Listed |