Carling Technologies, Inc. Rocker Switch, Spdt, 20A, 12Vdc, Black; Switch Operation Carling Technologies V1D2BT0B-FA8C00-000

Description
ROCKER SWITCH, SPDT, 20A, 12VDC, BLACK; Switch Operation:On-None-Of f; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:V Series; Contact Voltage VAC:- RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, SPDT, 20A, 12VDC, BLACK; Switch Operation:On-None-Of f; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:V Series; Contact Voltage VAC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Spdt, 20A, 12Vdc, Black; Switch Operation Carling Technologies - 86X1615 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 20A, 12Vdc, Black; Switch Operation Carling Technologies
86X1615
Rocker Switch, Spdt, 20A, 12Vdc, Black; Switch Operation Carling Technologies 86X1615
ROCKER SWITCH, SPDT, 20A, 12VDC, BLACK; Switch Operation:On-None-Of f; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:V Series; Contact Voltage VAC:- RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 20A, 12VDC, BLACK; Switch Operation:On-None-Off; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:V Series; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
V1D2BT0B-FA8C00-000
Switches - Rocker Switches V1D2BT0B-FA8C00-000
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 86X1615 V1D2BT0B-FA8C00-000
Product Name Rocker Switch, Spdt, 20A, 12Vdc, Black; Switch Operation Carling Technologies Switches - Rocker Switches
Rocker Actuator Rocker Convex (Reverse V) - Illuminated
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL) On-Off
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Single Throw; SPST
Standards / Compliances RoHS CSA Certified; UL Listed
Maintained Contact Switch Function ON/OFF
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
A8L Miniature Rocker Switch - A8L-21-14N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details