Carling Technologies, Inc. Rocker Switches V1D1BT0B-00000-000

Description
Rocker Switch
Request a Quote Datasheet
Description
Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-V1D1BT0B-00000-000-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switch

Rocker Switch

Buy Now Datasheet
Carling Technologies V1D1BT0B-00000-000 Red Light, SPST, On-Off, 12VDC/20A Rocker Switch - 44307 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies V1D1BT0B-00000-000 Red Light, SPST, On-Off, 12VDC/20A Rocker Switch
44307
Carling Technologies V1D1BT0B-00000-000 Red Light, SPST, On-Off, 12VDC/20A Rocker Switch 44307
Carling Technologies V1D1BT0B-00000-000 Rocker Switches Category: Rocker Switches Manufacturer: Carling Technologies Component: Switch Body Circuitry: SPST Illumination: Red Contact Action: On-Off Number of Contacts: 3 Current Rating: 20A Voltage Rating: 12VDC Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Super bright LED
  • Carling Technologies V1D1BT0B-00000-000 Rocker Switches
  • Category: Rocker Switches
  • Manufacturer: Carling Technologies
  • Component: Switch Body
  • Circuitry: SPST
  • Illumination: Red
  • Contact Action: On-Off
  • Number of Contacts: 3
  • Current Rating: 20A
  • Voltage Rating: 12VDC
  • Modular design
  • Easy installation: actuators snap onto switch body
  • Switch bodies and snap-in actuators sold separately
  • Super bright LED
Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
V1D1BT0B-00000-000
Switches - Rocker Switches V1D1BT0B-00000-000
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 432-V1D1BT0B-00000-000-ND 44307 V1D1BT0B-00000-000
Product Name Rocker Switches Carling Technologies V1D1BT0B-00000-000 Red Light, SPST, On-Off, 12VDC/20A Rocker Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade;

(3) 1/4" Blade Terminal

Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Decorative Switch, Commercial Grade - 1014S - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Rocker Switches - TRD21S10WL-ND - DigiKey
Specs
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
View Details
2 suppliers
A8GS Remote Reset Rocker Switch - A8GS-P1183 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Quick-connect #187
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details