The TIGM5M-6M-BL-NBL is a Tippette Series double-pole rocker switch with a curved, smooth-faced matte black actuator and a nylon black snap-in bracket. It is designed for general-purpose applications with optional environmental protection and features a phenolic base rated to 150°C and a nylon 66 rocker/bracket rated to 105°C. The switch supports circuits rated at 15 amps at 125 VAC, 10 amps at 250 VAC, or 3/4 HP at 125-250 VAC, with a minimum mechanical endurance of 100,000 cycles. The standard terminal configuration is 1/4 inch quick-connect. Dimensions include a mounting hole pattern of 1.190 in [30.22 mm] by 1.450 in [36.83 mm] and a panel thickness range of 0.040 in to 0.250 in.
TIGM5M-6M-BL-NBL ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M5561 |
| Product Name | Tigm5M-6M-Bl-Nbl Rohs Compliant Carling Technologies |
| Approvals | RoHS |