The TIGM5B-1S-BL-C is a Tippette Series rocker switch with a single pole, double throw circuit in an on-none-on configuration, featuring an angular/smooth face actuator in black color and a C screw mount bracket. It is rated for 15 amps at 125 VAC and 10 amps at 250 VAC, with a mechanical endurance of 100,000 cycles minimum. The base is phenolic rated to 150°C, and the rocker/bracket is nylon 66 rated to 105°C. It includes 1/4 inch quick connect terminations and is suitable for general purpose applications. The physical dimensions comply with the Tippette Series mounting profile, with a mounting hole pattern of 1.190 [30.22] inches by 0.680 [17.27] inches and a panel thickness range of 0.040 to 0.250 inches.
TIGM5B-1S-BL-C ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 03P2834 |
| Product Name | Tigm5B-1S-Bl-C Rohs Compliant Carling Technologies |
| Approvals | RoHS |