Carling Technologies, Inc. Switch, Rocker, Dpdt, 15A, 250V, Black; Illumination Carling Technologies TIGM51-6S-BL-WBL

Description
SWITCH, ROCKER, DPDT, 15A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off-On; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:15A; Contact Voltage DC Nom:-RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, DPDT, 15A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off-On; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:15A; Contact Voltage DC Nom:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpdt, 15A, 250V, Black; Illumination Carling Technologies - 83H4487 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 15A, 250V, Black; Illumination Carling Technologies
83H4487
Switch, Rocker, Dpdt, 15A, 250V, Black; Illumination Carling Technologies 83H4487
SWITCH, ROCKER, DPDT, 15A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off-On; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:15A; Contact Voltage DC Nom:-RoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 15A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off-On; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:15A; Contact Voltage DC Nom:-RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
TIGM51-6S-BL-WBL
Switches - Rocker Switches TIGM51-6S-BL-WBL
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 83H4487 TIGM51-6S-BL-WBL
Product Name Switch, Rocker, Dpdt, 15A, 250V, Black; Illumination Carling Technologies Switches - Rocker Switches
Rocker Actuator Rocker Concave (Curved)
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Double Throw; DPDT
Current Rating 15 amps 15 amps
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Decorative Switches - 72133 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Process Sealed Subminiature Toggle - A11KP - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details