TIGM51-4C-BL-C -- SWITCHES - ROCKER SWITCHES
Carling Technologies, Inc.
Switches - Rocker Switches
TIGM51-4C-BL-C
Description
SWITCH ROCKER
Description
SWITCH ROCKER
Technical Specifications
|
Product Category
|
Rocker Switches |
|
Product Number
|
TIGM51-4C-BL-C |
|
Product Name
|
Switches - Rocker Switches |
|
Maintained Contact Switch Function
|
ON/OFF
|
|
Momentary Contact Switch Function
|
On-Off-On
|
|
Pole & Throw Specifications
|
Double Pole, Double Throw; DPDT
|
|
Terminal Type
|
Quick Connect - 0.250\" (6.3mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
Length / Diameter
4.17 inch (106 mm)
View Details
Rocker Actuator
Rocker
Pole & Throw Specifications
Double Pole, Single Throw
Operating Temperature
221 F (105 C)
View Details
Midwest Motion Products, Inc.
Current Rating
20 amps
DC Voltage Rating
12 volts
View Details
Momentary Contact Switch Function
Latching
Pole & Throw Specifications
Single Pole, Double Throw
Terminal Type
Quick connect
View Details