TIGK725-6S-BL-NBL ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 432-TIGK725-6S-BL-NBL-ND | TIGK725-6S-BL-NBL | 26H1425 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Tigk725-6S-Bl-Nbl Rohs Compliant Carling Technologies |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST | |
| Terminal Type | Wire Leads | Wire Leads; Wire Leads | |
| Standards / Compliances | CSA Certified; UL Listed | CSA Certified; UL Listed | RoHS |