SWITCH ROCKER
TIGK501CBLNBL ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | TIGK50-1C-BL-NBL | 83H5399 |
| Product Name | Switches - Rocker Switches | Tigk501Cblnbl Rohs Compliant Carling Technologies |
| Rocker Actuator | Concave (Standard V) | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | |
| Terminal Type | Solder Terminals; Solder Lug |