The Tippette Series is a traditionally styled rocker switch available in illuminated and non-illuminated versions for general-purpose applications, offering sealing options and multiple circuit configurations. It features a nylon black snap-in bracket (NBL), a flattened smooth face actuator (1F), and black actuator color. The base is phenolic rated to 150°C, with a rocker/bracket rated to 105°C. Electrical ratings include 15 amps at 125 VAC or 10 amps at 250 VAC, and a mechanical endurance of 100,000 cycles minimum. The switch uses fine silver or silver cadmium oxide contacts with 1/4" quick connect terminals. Overall dimensions are 1.190 in. [30.22 mm] in length and 0.680 in. [17.27 mm] in width, with a panel cutout requiring a minimum thickness of 0.040 in. and maximum of 0.250 in.
TIL, G, H, I-Series Rkr SW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28M8704 |
| Product Name | Til, G, H, I-Series Rkr Sw Rohs Compliant Carling Technologies |
| Approvals | RoHS |