Carling Technologies, Inc. Rocker Switch : Mini Tippette TG/LTG Series

Description
The TG/LTG-Series Mini Tippette rocker switches are single or double pole snap-in switches with all nylon double insulated construction. These AC rated switches are also suitable for low voltage DC applications. They are offered in a single throw or double throw momentary and maintained circuits. They come in a variety of rocker colors, lamp voltages, and terminations.
Datasheet
Description
The TG/LTG-Series Mini Tippette rocker switches are single or double pole snap-in switches with all nylon double insulated construction. These AC rated switches are also suitable for low voltage DC applications. They are offered in a single throw or double throw momentary and maintained circuits. They come in a variety of rocker colors, lamp voltages, and terminations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch : Mini Tippette - TG/LTG Series - Carling Technologies, Inc.
Plainville, CT, USA
Rocker Switch : Mini Tippette
TG/LTG Series
Rocker Switch : Mini Tippette TG/LTG Series
The TG/LTG-Series Mini Tippette rocker switches are single or double pole snap-in switches with all nylon double insulated construction. These AC rated switches are also suitable for low voltage DC applications. They are offered in a single throw or double throw momentary and maintained circuits. They come in a variety of rocker colors, lamp voltages, and terminations.

The TG/LTG-Series Mini Tippette rocker switches are single or double pole snap-in switches with all nylon double insulated construction. These AC rated switches are also suitable for low voltage DC applications. They are offered in a single throw or double throw momentary and maintained circuits. They come in a variety of rocker colors, lamp voltages, and terminations.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Rocker Switches
Product Number TG/LTG Series
Product Name Rocker Switch : Mini Tippette
Rocker Actuator Rocker (optional feature); Paddle (optional feature)
Switch Function Maintained
Maintained Contact Switch Function ON/OFF (optional feature); Three Position (Center OFF) (optional feature)
Pole & Throw Specifications Single Pole, Single Throw (optional feature); Single Pole, Double Throw (optional feature); Double Pole, Single Throw (optional feature); Double Pole, Double Throw (optional feature)
Terminal Type Wire Leads (optional feature); Solder Terminals (optional feature); Quick Connect / Blade (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Switches - Rocker Switches - 1-1571986-6 - Shenzhen Shengyu Electronics Technology Limited
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1183 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details