Carling Technologies, Inc. Selector Switches RV26D2DC0CB-K4C

Description
Selector Switch 3 Position DPDT 20A (DC) Panel Mount, Snap-In
Request a Quote Datasheet
Description
Selector Switch 3 Position DPDT 20A (DC) Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 432-1326-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
432-1326-ND
Selector Switches 432-1326-ND
Selector Switch 3 Position DPDT 20A (DC) Panel Mount, Snap-In

Selector Switch 3 Position DPDT 20A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Rotary Switch, Dpdt, 12Vdc, 20A; No. Of Switch Positions Carling Technologies - 64X9562 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Dpdt, 12Vdc, 20A; No. Of Switch Positions Carling Technologies
64X9562
Rotary Switch, Dpdt, 12Vdc, 20A; No. Of Switch Positions Carling Technologies 64X9562
ROTARY SWITCH, DPDT, 12VDC, 20A; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Illumin ated; Contact Current DC Max:20A RoHS Compliant: Yes

ROTARY SWITCH, DPDT, 12VDC, 20A; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Illuminated; Contact Current DC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
RV26D2DC0CB-K4C
Rotary Switches RV26D2DC0CB-K4C
Rotary Switches On-Off-On, 20 A 12 V

Rotary Switches On-Off-On, 20 A 12 V

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 432-1326-ND 64X9562 RV26D2DC0CB-K4C
Product Name Selector Switches Rotary Switch, Dpdt, 12Vdc, 20A; No. Of Switch Positions Carling Technologies Rotary Switches
Current Rating 20.0 amps 20.0 amps
Mechanical Life 100000 cycles
Features Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details