Carling Technologies, Inc. Selector Switches RV21D2BC00B-K4C

Description
Selector Switch 2 Position DPST 20A (DC) Panel Mount, Snap-In
Request a Quote Datasheet
Description
Selector Switch 2 Position DPST 20A (DC) Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 432-1327-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
432-1327-ND
Selector Switches 432-1327-ND
Selector Switch 2 Position DPST 20A (DC) Panel Mount, Snap-In

Selector Switch 2 Position DPST 20A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
RV21D2BC00B-K4C
Rotary Switches RV21D2BC00B-K4C
Rotary Switches On-Off, 20 A 12 V

Rotary Switches On-Off, 20 A 12 V

Buy Now Datasheet
Rotary Switch, Dpst, 12Vdc, 20A; No. Of Switch Positions Carling Technologies - 64X9560 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Dpst, 12Vdc, 20A; No. Of Switch Positions Carling Technologies
64X9560
Rotary Switch, Dpst, 12Vdc, 20A; No. Of Switch Positions Carling Technologies 64X9560
ROTARY SWITCH, DPST, 12VDC, 20A; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Illumin ated; Contact Current DC Max:20A RoHS Compliant: Yes

ROTARY SWITCH, DPST, 12VDC, 20A; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:60°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Illuminated; Contact Current DC Max:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 432-1327-ND RV21D2BC00B-K4C 64X9560
Product Name Selector Switches Rotary Switches Rotary Switch, Dpst, 12Vdc, 20A; No. Of Switch Positions Carling Technologies
Current Rating 20.0 amps 20.0 amps
Mechanical Life 100000 cycles
Features Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector Switches - 0033.4057-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details