Carling Technologies, Inc. Switch, Rocker, Round, Non-Illuminated,10 Amps, On-None-On, Black Actuator RR412-BB-NN

Description
RR and Lrr-Series round rocker switches feature a unique sculpted rocker design and electrical ratings up to 12 A 125 VAC.Installation is a snap, as this switch fits industry standard cutouts.
Datasheet
Description
RR and Lrr-Series round rocker switches feature a unique sculpted rocker design and electrical ratings up to 12 A 125 VAC.Installation is a snap, as this switch fits industry standard cutouts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Round, Non-Illuminated,10 Amps, On-None-On, Black Actuator - 70131776 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, Round, Non-Illuminated,10 Amps, On-None-On, Black Actuator
70131776
Switch, Rocker, Round, Non-Illuminated,10 Amps, On-None-On, Black Actuator 70131776
RR and Lrr-Series round rocker switches feature a unique sculpted rocker design and electrical ratings up to 12 A 125 VAC.Installation is a snap, as this switch fits industry standard cutouts.

RR and Lrr-Series round rocker switches feature a unique sculpted rocker design and electrical ratings up to 12 A 125 VAC.Installation is a snap, as this switch fits industry standard cutouts.

Supplier's Site
Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies - 07P6472 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies
07P6472
Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies 07P6472
SWITCH, ROCKER, SPST, 12A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR Series; Contact Current AC Max:12A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 12A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR Series; Contact Current AC Max:12A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
RR412-BB-NN
Switches - Rocker Switches RR412-BB-NN
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 70131776 07P6472 RR412-BB-NN
Product Name Switch, Rocker, Round, Non-Illuminated,10 Amps, On-None-On, Black Actuator Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies Switches - Rocker Switches
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Single Throw; SPST Single Pole, Double Throw; SPDT
Standards / Compliances UL Listed RoHS UL Listed
Current Rating 10 amps 12 amps 12 amps
Rocker Actuator Rocker Concave (Curved)
Maintained Contact Switch Function Three Position (No Center OFF)
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 9143572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick Connect / Blade; Straight PC Pins; Blade
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
A8L Miniature Rocker Switch - A8L-21-15N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details
3 suppliers