Carling Technologies, Inc. Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies RR212-BB-NN

Description
SWITCH, ROCKER, SPST, 12A, 250V, BLACK; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR Series; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPST, 12A, 250V, BLACK; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR Series; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies - 07P6471 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies
07P6471
Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies 07P6471
SWITCH, ROCKER, SPST, 12A, 250V, BLACK; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR Series; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 12A, 250V, BLACK; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR Series; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
RR212-BB-NN
Switches - Rocker Switches RR212-BB-NN
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 07P6471 RR212-BB-NN
Product Name Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies Switches - Rocker Switches
Rocker Actuator Rocker Concave (Curved)
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST-NO
Standards / Compliances RoHS UL Listed
AC Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 7932547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details
Sealed Rocker - K1 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1215V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details