Carling Technologies, Inc. Switches - Rocker Switches RR112-BB-NN

Description
SWITCH ROCKER
Datasheet
Description
SWITCH ROCKER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Rocker Switches
RR112-BB-NN
Switches - Rocker Switches RR112-BB-NN
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site
Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies - 07P6470 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies
07P6470
Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies 07P6470
SWITCH, ROCKER, SPST, 12A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR Series; Contact Current AC Max:12A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 12A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR Series; Contact Current AC Max:12A RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Rocker, Round, Non-Illuminated,10 Amps, Black Actuator, No Imprinting - 70131775 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, Round, Non-Illuminated,10 Amps, Black Actuator, No Imprinting
70131775
Switch, Rocker, Round, Non-Illuminated,10 Amps, Black Actuator, No Imprinting 70131775
RR and Lrr-Series round rocker switches feature a unique sculpted rocker design and electrical ratings up to 12 A 125 VAC.Installation is a snap, as this switch fits industry standard cutouts.

RR and Lrr-Series round rocker switches feature a unique sculpted rocker design and electrical ratings up to 12 A 125 VAC.Installation is a snap, as this switch fits industry standard cutouts.

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number RR112-BB-NN 07P6470 70131775
Product Name Switches - Rocker Switches Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies Switch, Rocker, Round, Non-Illuminated,10 Amps, Black Actuator, No Imprinting
Rocker Actuator Concave (Curved) Rocker
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST Single Pole, Double Throw
Terminal Type Quick Connect - 0.187\" (4.7mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Decorative Switch, Residential Grade - 1004 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Rocker Switches - 450-1024-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw
View Details
A8L Miniature Rocker Switch - A8L-21-14N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details