RB211-RB-B-0-N ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | RB211-RB-B-0-N | 07N7665 |
| Product Name | Switches - Rocker Switches | Rb211-Rb-B-0-N Rohs Compliant Carling Technologies |
| Rocker Actuator | Concave (Curved) | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |