Carling Technologies, Inc. Rocker Switches RA911-VB-B-9-V

Description
Rocker Switch
Request a Quote Datasheet
Description
Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-RA911-VB-B-9-V-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-RA911-VB-B-9-V-ND
Rocker Switches 432-RA911-VB-B-9-V-ND
Rocker Switch

Rocker Switch

Buy Now Datasheet
Rocker Switch, Spst, 16A, 125Vac, Black; Switch Operation Carling Technologies - 01C4737 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 16A, 125Vac, Black; Switch Operation Carling Technologies
01C4737
Rocker Switch, Spst, 16A, 125Vac, Black; Switch Operation Carling Technologies 01C4737
ROCKER SWITCH, SPST, 16A, 125VAC, BLACK; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VDC:- RoHS Compliant: Yes

ROCKER SWITCH, SPST, 16A, 125VAC, BLACK; Switch Operation:Off-None-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
RA911-VB-B-9-V
Switches - Rocker Switches RA911-VB-B-9-V
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 432-RA911-VB-B-9-V-ND 01C4737 RA911-VB-B-9-V
Product Name Rocker Switches Rocker Switch, Spst, 16A, 125Vac, Black; Switch Operation Carling Technologies Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed RoHS CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-D1285V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 9133008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details