Carling Technologies, Inc. Rocker Switches RA901-VB-B-0-V

Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-1115-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-1115-ND
Rocker Switches 432-1115-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Spst, 16A, 125V, Panel; Switch Operation Carling Technologies - 54H4514 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 16A, 125V, Panel; Switch Operation Carling Technologies
54H4514
Rocker Switch, Spst, 16A, 125V, Panel; Switch Operation Carling Technologies 54H4514
ROCKER SWITCH, SPST, 16A, 125V, PANEL; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VAC:125VRoHS Compliant: Yes

ROCKER SWITCH, SPST, 16A, 125V, PANEL; Switch Operation:Off-None-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number 432-1115-ND 54H4514
Product Name Rocker Switches Rocker Switch, Spst, 16A, 125V, Panel; Switch Operation Carling Technologies
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Decorative Switch, Commercial Grade - 1015S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Maintained Contact Switch Function ON/OFF
View Details
A8L Miniature Rocker Switch - A8L-11-12N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type PCB
View Details
3 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details