Carling Technologies, Inc. Rocker Switches RA901-RB-B-0-N

Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-1110-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-1110-ND
Rocker Switches 432-1110-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Spst, 16A, 125V, Panel; Switch Operation Carling Technologies - 88C1038 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 16A, 125V, Panel; Switch Operation Carling Technologies
88C1038
Rocker Switch, Spst, 16A, 125V, Panel; Switch Operation Carling Technologies 88C1038
ROCKER SWITCH, SPST, 16A, 125V, PANEL; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VAC:125VRoHS Compliant: Yes

ROCKER SWITCH, SPST, 16A, 125V, PANEL; Switch Operation:Off-None-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number 432-1110-ND 88C1038
Product Name Rocker Switches Rocker Switch, Spst, 16A, 125V, Panel; Switch Operation Carling Technologies
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
View Details
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
15 Amp 3 Way Decorative Switch, Residential Grade - 1005 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details