RA901-RB-1-0-N ROHS COMPLIANT: YES
SWITCH ROCKER SPST 16A 125V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 87H7546 | RA901-RB-1-0-N |
| Product Name | Ra901-Rb-1-0-N Rohs Compliant Carling Technologies | Switches - Rocker Switches |
| Standards / Compliances | RoHS | CSA Certified; UL Listed |
| Rocker Actuator | Concave (Curved) | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST |