RA581-VB-B-O-V -- CARLING TECHNOLOGIES RA581-VB-B-0-V MINIATURE ROCKER SWITCH, SPST, ON-OFF, 10A
Carling Technologies, Inc.
Carling Technologies RA581-VB-B-0-V Miniature Rocker Switch, SPST, On-Off, 10A
RA581-VB-B-O-V
Description
Carling Technologies RA581-VB-B-0-V Miniature Rocker Switches
Category: Rocker Switches
Manufacturer: Carling Technologies
Circuitry: SPST
Rocker Type: Rectangle
Illumination: None
Contact Action: On-Off
Terminals: (2) 3/16 Blades
Aesthetically pleasing curved rocker
Current Rating: 8A @ 12VDC, 10A @ 30VDC
Black rocker, Red rocker side, and black bezel
Two 1/4" male quick disconnect contacts
Mounting hole is 0.480" x 1.072"
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Miniature snap-in rocker switches
Fits standard size cut-outs
Single Pole, Single Throw (On-Off), two contacts
Request a Quote
Email Supplier
Datasheet
Description
Carling Technologies RA581-VB-B-0-V Miniature Rocker Switches
Category: Rocker Switches
Manufacturer: Carling Technologies
Circuitry: SPST
Rocker Type: Rectangle
Illumination: None
Contact Action: On-Off
Terminals: (2) 3/16 Blades
Aesthetically pleasing curved rocker
Current Rating: 8A @ 12VDC, 10A @ 30VDC
Black rocker, Red rocker side, and black bezel
Two 1/4" male quick disconnect contacts
Mounting hole is 0.480" x 1.072"
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Miniature snap-in rocker switches
Fits standard size cut-outs
Single Pole, Single Throw (On-Off), two contacts
Request a Quote
Email Supplier
Datasheet
Suppliers
Carling Technologies RA581-VB-B-0-V Miniature Rocker Switch, SPST, On-Off, 10A
44239
Carling Technologies RA581-VB-B-0-V Miniature Rocker Switches
Category: Rocker Switches
Manufacturer: Carling Technologies
Circuitry: SPST
Rocker Type: Rectangle
Illumination: None
Contact Action: On-Off
Terminals: (2) 3/16 Blades
Aesthetically pleasing curved rocker
Current Rating: 8A @ 12VDC, 10A @ 30VDC
Black rocker, Red rocker side, and black bezel
Two 1/4" male quick disconnect contacts
Mounting hole is 0.480" x 1.072"
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Miniature snap-in rocker switches
Fits standard size cut-outs
Single Pole, Single Throw (On-Off), two contacts
- Carling Technologies RA581-VB-B-0-V Miniature Rocker Switches
- Category: Rocker Switches
- Manufacturer: Carling Technologies
- Circuitry: SPST
- Rocker Type: Rectangle
- Illumination: None
- Contact Action: On-Off
- Terminals: (2) 3/16 Blades
- Aesthetically pleasing curved rocker
- Current Rating: 8A @ 12VDC, 10A @ 30VDC
- Black rocker, Red rocker side, and black bezel
- Two 1/4" male quick disconnect contacts
- Mounting hole is 0.480" x 1.072"
- Modular design
- Easy installation: actuators snap onto switch body
- Switch bodies and snap-in actuators sold separately
- Miniature snap-in rocker switches
- Fits standard size cut-outs
- Single Pole, Single Throw (On-Off), two contacts
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
|
Product Number
|
44239 |
|
Product Name
|
Carling Technologies RA581-VB-B-0-V Miniature Rocker Switch, SPST, On-Off, 10A |
|
Rocker Actuator
|
Rocker
|
|
Switch Function
|
Maintained
|
|
Maintained Contact Switch Function
|
ON/OFF
|
|
Pole & Throw Specifications
|
Single Pole, Single Throw
|
|
Terminal Type
|
Quick Connect / Blade; 1/4" Blade Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 185 F (-40 to 85 C)
Current Rating
0.0070 to 0.0090 amps
View Details
Rocker Actuator
Dual
Momentary Contact Switch Function
Three Position Momentary (Center OFF)
Features
Dustproof; Weather resistant or waterproof
View Details
Midwest Motion Products, Inc.
Standards / Compliances
CSA Certified; UL Listed
Current Rating
30 amps
DC Voltage Rating
12 to 250 volts
View Details