Carling Technologies, Inc.
Rocker Switches
RA201-VB-B-1-V
Description
Rocker Switch
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Rocker Switch
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
Rocker Switches |
|
Product Number
|
432-RA201-VB-B-1-V-ND |
RA201-VB-B-1-V |
|
Product Name
|
Rocker Switches |
Switches - Rocker Switches |
|
Switch Function
|
Maintained
|
|
|
Maintained Contact Switch Function
|
ON/OFF
|
ON/OFF
|
|
Pole & Throw Specifications
|
Single Pole, Single Throw
|
Single Pole, Single Throw; SPST
|
|
Terminal Type
|
Quick Connect / Blade
|
Quick Connect - 0.250\" (6.3mm)
|
|
Standards / Compliances
|
CSA Certified; UL Listed
|
CSA Certified; UL Listed
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
Length / Diameter
4.17 inch (106 mm)
View Details
Rocker Actuator
Concave (Standard V)
Momentary Contact Switch Function
On-Off-On
Pole & Throw Specifications
Double Pole, Double Throw; DPDT
View Details
4 suppliers
Operating Temperature
-40 to 185 F (-40 to 85 C)
Current Rating
0.0070 to 0.0090 amps
View Details