The R135-Series rotary switches are AC/DC rated single pole, single throw switches. They are "L" rated up to 3 amps, and feature an On-Off repeating action. They are available with a black or white nylon actuating knob, nylon snap-in bracket or nickel plated brass bushing.
| Carling Technologies, Inc. | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | R135 Series |
| Product Name | On-Off Repeating Action Switch |
| Construction | Single |
| Actuator Type | Knobbed Shaft |
| Current Rating | 3.0 amps |
| AC Voltage Rating | 250 volts |
| DC Voltage Rating | 12 volts |